TE Connectivity Circular Connector, Receptacle, 26 Position, 16-26, Flange; Product Range Deutsch - Te Connectivity AFD50-16-26SN-6141

Description
AFD 26C 26#20 SKT RECP LC
Request a Quote
Description
AFD 26C 26#20 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD50-16-26SN-6141 - PEI-Genesis
Philadelphia, PA, United States
AFD 26C 26#20 SKT RECP LC

AFD 26C 26#20 SKT RECP LC

Buy Now
Circular Connector, Receptacle, 26 Position, 16-26, Flange; Product Range Deutsch - Te Connectivity - 80T1081 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 26 Position, 16-26, Flange; Product Range Deutsch - Te Connectivity
80T1081
Circular Connector, Receptacle, 26 Position, 16-26, Flange; Product Range Deutsch - Te Connectivity 80T1081
CIRCULAR CONNECTOR, RECEPTACLE, 26 POSITION, 16-26, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 26 POSITION, 16-26, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD50-16-26SN-6141 80T1081
Product Name Circular Connector, Receptacle, 26 Position, 16-26, Flange; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11123TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Terminal Blocks - 39.2207 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1411/1000-410-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
3 suppliers