TE Connectivity Circular Connector, Receptacle, 5 Position, 14-5, Flange; Product Range Deutsch - Te Connectivity AFD50-14-5SN-6117

Description
AFD 5C 5#16 SKT RECP
Request a Quote
Description
AFD 5C 5#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD50-14-5SN-6117 - PEI-Genesis
Philadelphia, PA, United States
AFD 5C 5#16 SKT RECP

AFD 5C 5#16 SKT RECP

Buy Now
Circular Connector, Receptacle, 5 Position, 14-5, Flange; Product Range Deutsch - Te Connectivity - 80T0981 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 5 Position, 14-5, Flange; Product Range Deutsch - Te Connectivity
80T0981
Circular Connector, Receptacle, 5 Position, 14-5, Flange; Product Range Deutsch - Te Connectivity 80T0981
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, 14-5, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, 14-5, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD50-14-5SN-6117 80T0981
Product Name Circular Connector, Receptacle, 5 Position, 14-5, Flange; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 1734-1-2371245-2-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Quick Connects, Quick Disconnect Connectors - 36-1292-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
2 suppliers
Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details