TE Connectivity Circular Connector, Receptacle, 4 Position, 14-4, Flange; Product Range Deutsch - Te Connectivity AFD50-14-4SW-6141

Description
AFD 4C 4#12 SKT RECP LC
Request a Quote
Description
AFD 4C 4#12 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD50-14-4SW-6141 - PEI-Genesis
Philadelphia, PA, United States
AFD 4C 4#12 SKT RECP LC

AFD 4C 4#12 SKT RECP LC

Buy Now
Circular Connector, Receptacle, 4 Position, 14-4, Flange; Product Range Deutsch - Te Connectivity - 80T0937 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 4 Position, 14-4, Flange; Product Range Deutsch - Te Connectivity
80T0937
Circular Connector, Receptacle, 4 Position, 14-4, Flange; Product Range Deutsch - Te Connectivity 80T0937
CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, 14-4, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, 14-4, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD50-14-4SW-6141 80T0937
Product Name Circular Connector, Receptacle, 4 Position, 14-4, Flange; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm N Type 90° Plug - 190411(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
PCB Cable Mount Twinax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Coaxial Connector; Military Connector
View Details
PCI Express - 10018783-11023TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers