AFD 4C 4#12 SKT RECP LC
CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, 14-4, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Deutsch AFD50-14-4SN-6139 | 80T0927 |
| Product Name | Circular Connector, Receptacle, 4 Position, 14-4, Flange; Product Range Deutsch - Te Connectivity | |
| Gender | Female / Jack |