TE Connectivity
Afd 4C 4#12 Pin Recp Lc Deutsch - Te Connectivity
AFD50-14-4PN-6140
Description
AFD 4C 4#12 PIN RECP LC
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 4C 4#12 PIN RECP LC
Request a Quote
Email Supplier
Suppliers
Afd 4C 4#12 Pin Recp Lc Deutsch - Te Connectivity
80T0912
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch AFD50-14-4PN-6140 |
80T0912 |
|
Product Name
|
|
Afd 4C 4#12 Pin Recp Lc Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers