TE Connectivity Circular Connector, Receptacle, 18 Position, 14-18, Flange; Product Range Deutsch - Te Connectivity AFD50-14-18PX-6117

Description
CIRCULAR CONNECTOR, RECEPTACLE, 18 POSITION, 14-18, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 18 POSITION, 14-18, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 18 Position, 14-18, Flange; Product Range Deutsch - Te Connectivity - 86T6329 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 18 Position, 14-18, Flange; Product Range Deutsch - Te Connectivity
86T6329
Circular Connector, Receptacle, 18 Position, 14-18, Flange; Product Range Deutsch - Te Connectivity 86T6329
CIRCULAR CONNECTOR, RECEPTACLE, 18 POSITION, 14-18, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 18 POSITION, 14-18, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86T6329
Product Name Circular Connector, Receptacle, 18 Position, 14-18, Flange; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCA-FL2G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
Contacts - 113358P2 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers