AFD50-14-18PN -- AFD 18C 18#20 PIN RECP DEUTSCH - TE CONNECTIVITY
TE Connectivity
Afd 18C 18#20 Pin Recp Deutsch - Te Connectivity
AFD50-14-18PN
Description
AFD 18C 18#20 PIN RECP
Description
AFD 18C 18#20 PIN RECP
Suppliers
Afd 18C 18#20 Pin Recp Deutsch - Te Connectivity
86T6311
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
86T6311 |
|
Product Name
|
Afd 18C 18#20 Pin Recp Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers