TE Connectivity Circular Connector, Receptacle, 15 Position, 14-15, Flange; Product Range Deutsch - Te Connectivity AFD50-14-15SN-6139

Description
AFD 15C 14#20 1#16 SKT RECP LC
Request a Quote
Description
AFD 15C 14#20 1#16 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD50-14-15SN-6139 - PEI-Genesis
Philadelphia, PA, United States
AFD 15C 14#20 1#16 SKT RECP LC

AFD 15C 14#20 1#16 SKT RECP LC

Buy Now
Circular Connector, Receptacle, 15 Position, 14-15, Flange; Product Range Deutsch - Te Connectivity - 80T0799 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15 Position, 14-15, Flange; Product Range Deutsch - Te Connectivity
80T0799
Circular Connector, Receptacle, 15 Position, 14-15, Flange; Product Range Deutsch - Te Connectivity 80T0799
CIRCULAR CONNECTOR, RECEPTACLE, 15 POSITION, 14-15, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 15 POSITION, 14-15, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD50-14-15SN-6139 80T0799
Product Name Circular Connector, Receptacle, 15 Position, 14-15, Flange; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm N Connector, N Straight Plug - 190410 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Optical Backplane Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board to Board Connector
View Details