TE Connectivity Circular Connector, Receptacle, 8 Position, 12-8, Flange; Product Range Deutsch - Te Connectivity AFD50-12-8SW

Description
CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, 12-8, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, 12-8, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 8 Position, 12-8, Flange; Product Range Deutsch - Te Connectivity - 86T6279 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8 Position, 12-8, Flange; Product Range Deutsch - Te Connectivity
86T6279
Circular Connector, Receptacle, 8 Position, 12-8, Flange; Product Range Deutsch - Te Connectivity 86T6279
CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, 12-8, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, 12-8, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86T6279
Product Name Circular Connector, Receptacle, 8 Position, 12-8, Flange; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector/Terminal/Pin - 32249821 - Radwell International
Specs
Gender Male / Plug
View Details