TE Connectivity ™ Automotive Electronic Connector AFD50-12-8SN-1A [V004]

Description
Conn Circular SKT 8 POS Crimp ST Flange Mount 8 Terminal 1 Port Automotive Product overview: AFD50-12-8SN-1A [V004] from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-AFD50-12-8SN-1A [V004] can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Circular SKT 8 POS Crimp ST Flange Mount 8 Terminal 1 Port Automotive Product overview: AFD50-12-8SN-1A [V004] from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-AFD50-12-8SN-1A [V004] can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive Electronic Connector
2005-AFD50-12-8SN-1A [V004]
Automotive Electronic Connector 2005-AFD50-12-8SN-1A [V004]
Conn Circular SKT 8 POS Crimp ST Flange Mount 8 Terminal 1 Port Automotive Product overview: AFD50-12-8SN-1A [V004] from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-AFD50-12-8SN-1A [V004] can be used for catalog matching and distributor lookup.

Conn Circular SKT 8 POS Crimp ST Flange Mount 8 Terminal 1 Port Automotive Product overview: AFD50-12-8SN-1A [V004] from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-AFD50-12-8SN-1A [V004] can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Circular Connectors - 1315949-AFD50-12-8SN-1A [V004] - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1315949-AFD50-12-8SN-1A [V004]
Connectors, Interconnects - Circular Connectors 1315949-AFD50-12-8SN-1A [V004]
Win Source Part Number: 1315949-AFD50-12-8SN -1A [V004] Category: Connectors, Interconnects>Circul ar Connectors Series: MIL-DTL-26482 G Series II, AFD Number of Positions: 8 Color: Silver Connector Type: Receptacle, Female Sockets Termination: Crimp Fastening Type: Bayonet Lock Package: Bag Contact Material: Copper Alloy Ingress Protection: Environment Resistant Shielding: Unshielded Applications: Aviation, Automotive, Military Orientation: N (Normal) Mounting Feature: Flange Shell Size - Insert: 12-8 Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 50.0µin (1.27µm) Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 200°C Shell Material: Aluminum Alloy Shell Finish: Nickel Insert Material: Plastic ECCN: EAR99 Fake Threat In the Open Market: 85 pct. Current Rating (Amps): 7.5A REACH Status: REACH Affected HTSUS: 8536.69.4020 Mfr: TE Connectivity Deutsch Connectors Base Product Number: AFD50 Product Status: Obsolete Primary Material: Metal

Win Source Part Number: 1315949-AFD50-12-8SN-1A [V004]
Category: Connectors, Interconnects>Circular Connectors
Series: MIL-DTL-26482 G Series II, AFD
Number of Positions: 8
Color: Silver
Connector Type: Receptacle, Female Sockets
Termination: Crimp
Fastening Type: Bayonet Lock
Package: Bag
Contact Material: Copper Alloy
Ingress Protection: Environment Resistant
Shielding: Unshielded
Applications: Aviation, Automotive, Military
Orientation: N (Normal)
Mounting Feature: Flange
Shell Size - Insert: 12-8
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 50.0µin (1.27µm)
Mounting Type: Panel Mount
Temperature Range - Operating: -55°C ~ 200°C
Shell Material: Aluminum Alloy
Shell Finish: Nickel
Insert Material: Plastic
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
Current Rating (Amps): 7.5A
REACH Status: REACH Affected
HTSUS: 8536.69.4020
Mfr: TE Connectivity Deutsch Connectors
Base Product Number: AFD50
Product Status: Obsolete
Primary Material: Metal

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 2005-AFD50-12-8SN-1A [V004] 1315949-AFD50-12-8SN-1A [V004]
Product Name Automotive Electronic Connector Connectors, Interconnects - Circular Connectors
Connector Type Automotive Connector Automotive Connector; Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Finger Proof Housings Blue - 1327G8FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Circular Connector Assemblies - EGA.0B.305.CLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 6.5 amps
View Details