TE Connectivity Circular Connector, Receptacle, 6 Position, 10-6, Flange; Product Range Deutsch - Te Connectivity AFD50-10-6SW-6141

Description
AFD 6C 6#20 SKT RECP LC
Request a Quote
Description
AFD 6C 6#20 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD50-10-6SW-6141 - PEI-Genesis
Philadelphia, PA, United States
AFD 6C 6#20 SKT RECP LC

AFD 6C 6#20 SKT RECP LC

Buy Now
Circular Connector, Receptacle, 6 Position, 10-6, Flange; Product Range Deutsch - Te Connectivity - 86T6117 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 6 Position, 10-6, Flange; Product Range Deutsch - Te Connectivity
86T6117
Circular Connector, Receptacle, 6 Position, 10-6, Flange; Product Range Deutsch - Te Connectivity 86T6117
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, 10-6, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, 10-6, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD50-10-6SW-6141 86T6117
Product Name Circular Connector, Receptacle, 6 Position, 10-6, Flange; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589062-6 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Shunts, Jumpers - 36-1460R-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details