TE Connectivity Circular Connector, Receptacle, 10-6, Flange; Product Range Deutsch - Te Connectivity AFD50-10-6PN

Description
AFD 6C 6#20 PIN RECP W/E-NUT
Request a Quote
Description
AFD 6C 6#20 PIN RECP W/E-NUT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD50-10-6PN - PEI-Genesis
Philadelphia, PA, United States
AFD 6C 6#20 PIN RECP W/E-NUT

AFD 6C 6#20 PIN RECP W/E-NUT

Buy Now
Circular Connector, Receptacle, 10-6, Flange; Product Range Deutsch - Te Connectivity - 06W5159 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 10-6, Flange; Product Range Deutsch - Te Connectivity
06W5159
Circular Connector, Receptacle, 10-6, Flange; Product Range Deutsch - Te Connectivity 06W5159
CIRCULAR CONNECTOR, RECEPTACLE, 10-6, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-6RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 10-6, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-6RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD50-10-6PN 06W5159
Product Name Circular Connector, Receptacle, 10-6, Flange; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm ARINC 600 Size 1 - 190401(S22098) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
CEA Series: Data Transfer Rectangular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details