AFD 6C 6#20 PIN RECP LC
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, 10-6, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Deutsch AFD50-10-6PN-6233 | 06W5162 |
| Product Name | Circular Connector, Receptacle, 6 Position, 10-6, Flange; Product Range Deutsch - Te Connectivity | |
| Gender | Female / Jack |