TE Connectivity Circular Conn, Rcpt, 17Pos, Panel; Product Range Intercontec - Te Connectivity AEGA227NN00000201000

Description
CIRCULAR CONN, RCPT, 17POS, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Quick Release RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, RCPT, 17POS, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Quick Release RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 17Pos, Panel; Product Range Intercontec - Te Connectivity - 31AJ4019 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 17Pos, Panel; Product Range Intercontec - Te Connectivity
31AJ4019
Circular Conn, Rcpt, 17Pos, Panel; Product Range Intercontec - Te Connectivity 31AJ4019
CIRCULAR CONN, RCPT, 17POS, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Quick Release RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 17POS, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Quick Release RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31AJ4019
Product Name Circular Conn, Rcpt, 17Pos, Panel; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Powerpole ® 15-45 PCB Mounting Staples, Long - 114555P13 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers