TE Connectivity Circular Connector, Rcpt, 17Pos, Flange; Product Range Intercontec - Te Connectivity AEGA139NN00000201000

Description
CIRCULAR CONNECTOR, RCPT, 17POS, FLANGE; Product Range:SpeedTec 623 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RCPT, 17POS, FLANGE; Product Range:SpeedTec 623 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 17Pos, Flange; Product Range Intercontec - Te Connectivity - 73AH9643 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 17Pos, Flange; Product Range Intercontec - Te Connectivity
73AH9643
Circular Connector, Rcpt, 17Pos, Flange; Product Range Intercontec - Te Connectivity 73AH9643
CIRCULAR CONNECTOR, RCPT, 17POS, FLANGE; Product Range:SpeedTec 623 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 17POS, FLANGE; Product Range:SpeedTec 623 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 73AH9643
Product Name Circular Connector, Rcpt, 17Pos, Flange; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Protective Boot - 111172 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
Filtered Rack & Panel: ARINC 404, ARINC 600, MIL-DTL-83527 Shell Styles -  - Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details