TE Connectivity Circular Conn, Rcpt, 12Pos, Panel; Product Range Intercontec - Te Connectivity AEGA052NN00000203000

Description
CIRCULAR CONN, RCPT, 12POS, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Quick Release RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, RCPT, 12POS, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Quick Release RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 12Pos, Panel; Product Range Intercontec - Te Connectivity - 31AJ4017 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 12Pos, Panel; Product Range Intercontec - Te Connectivity
31AJ4017
Circular Conn, Rcpt, 12Pos, Panel; Product Range Intercontec - Te Connectivity 31AJ4017
CIRCULAR CONN, RCPT, 12POS, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Quick Release RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 12POS, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Quick Release RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31AJ4017
Product Name Circular Conn, Rcpt, 12Pos, Panel; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products