TE Connectivity Industrial Circular Connectors AEDC874NN0000151A000

Description
TE Connectivity AEDC874NN0000151A000
Request a Quote Datasheet
Description
TE Connectivity AEDC874NN0000151A000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 2515668 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2515668
Industrial Circular Connectors 2515668
TE Connectivity AEDC874NN0000151A000

TE Connectivity AEDC874NN0000151A000

Supplier's Site
Industrial Circular Connectors - 2515669 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2515669
Industrial Circular Connectors 2515669
TE Connectivity AEDC874NN0000151A000

TE Connectivity AEDC874NN0000151A000

Supplier's Site
Circular Connector, Rcpt, 17Pos, Flange; Product Range Intercontec - Te Connectivity - 73AH9639 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 17Pos, Flange; Product Range Intercontec - Te Connectivity
73AH9639
Circular Connector, Rcpt, 17Pos, Flange; Product Range Intercontec - Te Connectivity 73AH9639
CIRCULAR CONNECTOR, RCPT, 17POS, FLANGE; Product Range:SpeedTec 617 Series; Circular Connector Shell Style:Right Angle Flange Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 17POS, FLANGE; Product Range:SpeedTec 617 Series; Circular Connector Shell Style:Right Angle Flange Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2515668 73AH9639
Product Name Industrial Circular Connectors Circular Connector, Rcpt, 17Pos, Flange; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Filter Combo D-Sub Connectors: MIL-DTL-24308, MIL-DTL-83513 Micro-D Style Connect -  - Smiths Interconnect, a Molex company
Specs
Connector Type D-Sub Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details