TE Connectivity Circular Connector, Rcpt, 17Pos, Flange; Product Range Intercontec - Te Connectivity AEDC874NN0000150A000

Description
CIRCULAR CONNECTOR, RCPT, 17POS, FLANGE; Product Range:SpeedTec 617 Series; Circular Connector Shell Style:Right Angle Flange Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RCPT, 17POS, FLANGE; Product Range:SpeedTec 617 Series; Circular Connector Shell Style:Right Angle Flange Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 17Pos, Flange; Product Range Intercontec - Te Connectivity - 73AH9638 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 17Pos, Flange; Product Range Intercontec - Te Connectivity
73AH9638
Circular Connector, Rcpt, 17Pos, Flange; Product Range Intercontec - Te Connectivity 73AH9638
CIRCULAR CONNECTOR, RCPT, 17POS, FLANGE; Product Range:SpeedTec 617 Series; Circular Connector Shell Style:Right Angle Flange Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 17POS, FLANGE; Product Range:SpeedTec 617 Series; Circular Connector Shell Style:Right Angle Flange Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 73AH9638
Product Name Circular Connector, Rcpt, 17Pos, Flange; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details