TE Connectivity Circular Conn, R/a Rcpt, 12Pos, Panel; Product Range Intercontec - Te Connectivity AEDC175NN00001200000

Description
CIRCULAR CONN, R/A RCPT, 12POS, PANEL; Product Range:-; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, R/A RCPT, 12POS, PANEL; Product Range:-; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, R/a Rcpt, 12Pos, Panel; Product Range Intercontec - Te Connectivity - 31AJ4014 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, R/a Rcpt, 12Pos, Panel; Product Range Intercontec - Te Connectivity
31AJ4014
Circular Conn, R/a Rcpt, 12Pos, Panel; Product Range Intercontec - Te Connectivity 31AJ4014
CIRCULAR CONN, R/A RCPT, 12POS, PANEL; Product Range:-; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, R/A RCPT, 12POS, PANEL; Product Range:-; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31AJ4014
Product Name Circular Conn, R/a Rcpt, 12Pos, Panel; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Retaining Pins 2 Block High - 111812P6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers
Sensors Photomicro - EE-SX3162-P2 - Heilind Electronics, Inc.
Specs
Connector Type Micro Connector and Nano Connector
View Details