TE Connectivity Circular Connector, Rcpt, 17Pos, Flange; Product Range Intercontec - Te Connectivity AEDC139NN00001215000

Description
CIRCULAR CONNECTOR, RCPT, 17POS, FLANGE; Product Range:SpeedTec 623 Series; Circular Connector Shell Style:Right Angle Flange Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RCPT, 17POS, FLANGE; Product Range:SpeedTec 623 Series; Circular Connector Shell Style:Right Angle Flange Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 17Pos, Flange; Product Range Intercontec - Te Connectivity - 73AH9637 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 17Pos, Flange; Product Range Intercontec - Te Connectivity
73AH9637
Circular Connector, Rcpt, 17Pos, Flange; Product Range Intercontec - Te Connectivity 73AH9637
CIRCULAR CONNECTOR, RCPT, 17POS, FLANGE; Product Range:SpeedTec 623 Series; Circular Connector Shell Style:Right Angle Flange Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 17POS, FLANGE; Product Range:SpeedTec 623 Series; Circular Connector Shell Style:Right Angle Flange Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet
Connector/Terminal/Pin - 112829005 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
112829005
Connector/Terminal/Pin 112829005
CIRCULAR METRIC CONNECTORS, 623 RECEPTACLE, ANGLED, ROTATABLE. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR METRIC CONNECTORS, 623 RECEPTACLE, ANGLED, ROTATABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 73AH9637 112829005
Product Name Circular Connector, Rcpt, 17Pos, Flange; Product Range Intercontec - Te Connectivity Connector/Terminal/Pin
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 1×4 Short 30.5mm - 114555P7 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
DIN 41612 - 39-XC5A-6422-A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers