TE Connectivity Industrial Circular Connectors AEDC113NN00001215000

Description
TE Connectivity AEDC113NN00001215000
Request a Quote Datasheet
Description
TE Connectivity AEDC113NN00001215000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 2050051 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2050051
Industrial Circular Connectors 2050051
TE Connectivity AEDC113NN00001215000

TE Connectivity AEDC113NN00001215000

Supplier's Site
Circular Connector, Rcpt, 17Pos, Flange; Product Range Intercontec - Te Connectivity - 73AH9636 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 17Pos, Flange; Product Range Intercontec - Te Connectivity
73AH9636
Circular Connector, Rcpt, 17Pos, Flange; Product Range Intercontec - Te Connectivity 73AH9636
CIRCULAR CONNECTOR, RCPT, 17POS, FLANGE; Product Range:SpeedTec 623 Series; Circular Connector Shell Style:Right Angle Flange Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 17POS, FLANGE; Product Range:SpeedTec 623 Series; Circular Connector Shell Style:Right Angle Flange Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2050051 73AH9636
Product Name Industrial Circular Connectors Circular Connector, Rcpt, 17Pos, Flange; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FG-T50P-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340G1-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers