TE Connectivity Circular Conn, R/a Rcpt, 9Pos, Panel; Product Range Intercontec - Te Connectivity AEDC072NN00001115000

Description
CIRCULAR CONN, R/A RCPT, 9POS, PANEL; Product Range:-; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, R/A RCPT, 9POS, PANEL; Product Range:-; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, R/a Rcpt, 9Pos, Panel; Product Range Intercontec - Te Connectivity - 31AJ4009 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, R/a Rcpt, 9Pos, Panel; Product Range Intercontec - Te Connectivity
31AJ4009
Circular Conn, R/a Rcpt, 9Pos, Panel; Product Range Intercontec - Te Connectivity 31AJ4009
CIRCULAR CONN, R/A RCPT, 9POS, PANEL; Product Range:-; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, R/A RCPT, 9POS, PANEL; Product Range:-; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31AJ4009
Product Name Circular Conn, R/a Rcpt, 9Pos, Panel; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Type 90° Plug - 190407(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
MDHC Series: DC TO 40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCI Express - 10018783-11112MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers