TE Connectivity Industrial Circular Connectors AEDC052NN00001215000

Description
TE Connectivity AEDC052NN00001215000
Request a Quote Datasheet
Description
TE Connectivity AEDC052NN00001215000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 2050049 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2050049
Industrial Circular Connectors 2050049
TE Connectivity AEDC052NN00001215000

TE Connectivity AEDC052NN00001215000

Supplier's Site
Circular Connector, Rcpt, 12Pos, Flange; Product Range Intercontec - Te Connectivity - 73AH9635 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 12Pos, Flange; Product Range Intercontec - Te Connectivity
73AH9635
Circular Connector, Rcpt, 12Pos, Flange; Product Range Intercontec - Te Connectivity 73AH9635
CIRCULAR CONNECTOR, RCPT, 12POS, FLANGE; Product Range:SpeedTec 623 Series; Circular Connector Shell Style:Right Angle Flange Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 12POS, FLANGE; Product Range:SpeedTec 623 Series; Circular Connector Shell Style:Right Angle Flange Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2050049 73AH9635
Product Name Industrial Circular Connectors Circular Connector, Rcpt, 12Pos, Flange; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
50 Ohm N Connector, N 90° Plug - 190111 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
LHS/LHZ Series: Rack and Panel Blind Mating Modular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCI Express - 10018783-00203TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers