TE Connectivity Industrial Circular Connectors AEDC047NN0000051A000

Description
TE Connectivity AEDC047NN0000051A000
Request a Quote Datasheet
Description
TE Connectivity AEDC047NN0000051A000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 2515664 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2515664
Industrial Circular Connectors 2515664
TE Connectivity AEDC047NN0000051A000

TE Connectivity AEDC047NN0000051A000

Supplier's Site
Industrial Circular Connectors - 2515665 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2515665
Industrial Circular Connectors 2515665
TE Connectivity AEDC047NN0000051A000

TE Connectivity AEDC047NN0000051A000

Supplier's Site
Circular Connector, Rcpt, 12Pos, Flange; Product Range Intercontec - Te Connectivity - 73AH9634 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 12Pos, Flange; Product Range Intercontec - Te Connectivity
73AH9634
Circular Connector, Rcpt, 12Pos, Flange; Product Range Intercontec - Te Connectivity 73AH9634
CIRCULAR CONNECTOR, RCPT, 12POS, FLANGE; Product Range:SpeedTec 617 Series; Circular Connector Shell Style:Right Angle Flange Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 12POS, FLANGE; Product Range:SpeedTec 617 Series; Circular Connector Shell Style:Right Angle Flange Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2515664 73AH9634
Product Name Industrial Circular Connectors Circular Connector, Rcpt, 12Pos, Flange; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1345-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 10 to 14 AWG
View Details
4 suppliers