TE Connectivity Switch, Toggle, Spdt, 20V; Switch Operation Alcoswitch Te Connectivity AE107MD1AV2B04

Description
SWITCH, TOGGLE, SPDT, 20V; Switch Operation:On-Off-(On ); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:AE Series; Contact Current Max:-; Switch Mounting:-; Contact Voltage AC Nom:20V; Switch Terminals:SolderRoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, SPDT, 20V; Switch Operation:On-Off-(On ); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:AE Series; Contact Current Max:-; Switch Mounting:-; Contact Voltage AC Nom:20V; Switch Terminals:SolderRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spdt, 20V; Switch Operation Alcoswitch Te Connectivity - 09R2762 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 20V; Switch Operation Alcoswitch Te Connectivity
09R2762
Switch, Toggle, Spdt, 20V; Switch Operation Alcoswitch Te Connectivity 09R2762
SWITCH, TOGGLE, SPDT, 20V; Switch Operation:On-Off-(On ); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:AE Series; Contact Current Max:-; Switch Mounting:-; Contact Voltage AC Nom:20V; Switch Terminals:SolderRoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 20V; Switch Operation:On-Off-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:AE Series; Contact Current Max:-; Switch Mounting:-; Contact Voltage AC Nom:20V; Switch Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
AE107MD1AV2B04
Toggle Switches AE107MD1AV2B04
Toggle Switches ON-OFF-(ON) SPDT Bat Short

Toggle Switches ON-OFF-(ON) SPDT Bat Short

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches
Product Number 09R2762 AE107MD1AV2B04
Product Name Switch, Toggle, Spdt, 20V; Switch Operation Alcoswitch Te Connectivity Toggle Switches
Switch Type Toggle Toggle
Maintained Contact Switch Function Three Position (Center OFF)
Pole & Throw Specifications Single Pole, Double Throw; SPDT
Terminal Type Solder Terminals; SolderRoHS Compliant: Yes Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 394447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function (on)-off-(on)
Pole & Throw Specifications Double Pole, Double Throw
View Details
Combination 15A Tamper Resistant Duplex Outlet & Pilot Light - 71500 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Switch, toggle, boot, open top - K288696A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details