TE Connectivity Switch, Toggle, Spdt, 20V; Switch Operation Alcoswitch Te Connectivity AE101MD1CB04

Description
SWITCH, TOGGLE, SPDT, 20V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:AE Series; Contact Current Max:-; Switch Mounting:-; Contact Voltage AC Nom:20V; Switch Terminals:Solder RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, SPDT, 20V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:AE Series; Contact Current Max:-; Switch Mounting:-; Contact Voltage AC Nom:20V; Switch Terminals:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spdt, 20V; Switch Operation Alcoswitch Te Connectivity - 72R6933 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 20V; Switch Operation Alcoswitch Te Connectivity
72R6933
Switch, Toggle, Spdt, 20V; Switch Operation Alcoswitch Te Connectivity 72R6933
SWITCH, TOGGLE, SPDT, 20V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:AE Series; Contact Current Max:-; Switch Mounting:-; Contact Voltage AC Nom:20V; Switch Terminals:Solder RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 20V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:AE Series; Contact Current Max:-; Switch Mounting:-; Contact Voltage AC Nom:20V; Switch Terminals:Solder RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
AE101MD1CB04
Toggle Switches AE101MD1CB04
Toggle Switches

Toggle Switches

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches
Product Number 72R6933 AE101MD1CB04
Product Name Switch, Toggle, Spdt, 20V; Switch Operation Alcoswitch Te Connectivity Toggle Switches
Switch Type Toggle Toggle
Maintained Contact Switch Function Three Position (No Center OFF)
Pole & Throw Specifications Single Pole, Double Throw; SPDT
Terminal Type Solder Terminals; Solder
Unlock Full Specs
to access all available technical data

Similar Products

Large Trim 2-Way Pushbutton - T2 - OTTO Controls
Specs
Switch Type Toggle
View Details
Toggle Switch - 21506962 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
15 Amp Single Pole Toggle Switch, Residential Grade - 1001 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details