Toggle Switch, SPDT, On-on, Latc
Toggle Switches SPDT 0.4VA T/H TOGGLE SWITCH
SWITCH, TOGGLE, SPDT, 20V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:AE Series; Contact Current Max:-; Switch Mounting:-; Contact Voltage AC Nom:20V; Switch Terminals:Solder Lug RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | AE101MD1AV2B04 | AE101MD1AV2B04 | 16M2402 |
| Product Name | Switches - Toggle Switches | Toggle Switches | Switch, Toggle, Spdt, 20V; Switch Operation Alcoswitch Te Connectivity |
| Switch Type | Toggle | Toggle | Toggle |
| Terminal Type | Screw Terminals | Solder Terminals; Solder Lug | |
| Standards / Compliances | RoHS | RoHS |