TE Connectivity Dip Switch, 8Pos, Spst, Piano Key, Smd; No. Of Circuits Alcoswitch Te Connectivity ADP08STR04

Description
DIP SWITCH, 8POS, SPST, PIANO KEY, SMD; No. of Circuits:8Circuits; Switch Actuator Style:Piano Key; Switch Mounting:SMD; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:100mA; Product Range:ADP/PA RoHS Compliant: Yes
Datasheet
Description
DIP SWITCH, 8POS, SPST, PIANO KEY, SMD; No. of Circuits:8Circuits; Switch Actuator Style:Piano Key; Switch Mounting:SMD; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:100mA; Product Range:ADP/PA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dip Switch, 8Pos, Spst, Piano Key, Smd; No. Of Circuits Alcoswitch Te Connectivity - 15AC8065 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 8Pos, Spst, Piano Key, Smd; No. Of Circuits Alcoswitch Te Connectivity
15AC8065
Dip Switch, 8Pos, Spst, Piano Key, Smd; No. Of Circuits Alcoswitch Te Connectivity 15AC8065
DIP SWITCH, 8POS, SPST, PIANO KEY, SMD; No. of Circuits:8Circuits; Switch Actuator Style:Piano Key; Switch Mounting:SMD; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:100mA; Product Range:ADP/PA RoHS Compliant: Yes

DIP SWITCH, 8POS, SPST, PIANO KEY, SMD; No. of Circuits:8Circuits; Switch Actuator Style:Piano Key; Switch Mounting:SMD; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:100mA; Product Range:ADP/PA RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
ADP08STR04
DIP Switches / SIP Switches ADP08STR04
DIP Switches / SIP Switches PIANO DIP SWITCH

DIP Switches / SIP Switches PIANO DIP SWITCH

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches
Product Number 15AC8065 ADP08STR04
Product Name Dip Switch, 8Pos, Spst, Piano Key, Smd; No. Of Circuits Alcoswitch Te Connectivity DIP Switches / SIP Switches
Actuator Specifications Side Actuated Lever(s) (Piano)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 241268 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details
A6A Sealed Rotary DIP Switch - A6A-10R - Aratas America LLC
Specs
Number of Positions Available 10
Switch Dimensions 7.5 x 10 x 10 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switches - 486-3-160-950DKR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
DIP Switch - 2-2319847-4 - TE Connectivity
Specs
Number of Positions Available 3
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Features Available in Tape and Reel Packaging
View Details