TE Connectivity DIP Switches / SIP Switches ADP04S04

Description
DIP Switches / SIP Switches SPST 4P PIANO SMT DIP SWITCH
Datasheet
Description
DIP Switches / SIP Switches SPST 4P PIANO SMT DIP SWITCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
ADP04S04
DIP Switches / SIP Switches ADP04S04
DIP Switches / SIP Switches SPST 4P PIANO SMT DIP SWITCH

DIP Switches / SIP Switches SPST 4P PIANO SMT DIP SWITCH

Buy Now Datasheet
Dip Switch, Spst, 0.1A, 24V, 4Pos, Smd; No. Of Circuits Alcoswitch Te Connectivity - 31M9754 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, Spst, 0.1A, 24V, 4Pos, Smd; No. Of Circuits Alcoswitch Te Connectivity
31M9754
Dip Switch, Spst, 0.1A, 24V, 4Pos, Smd; No. Of Circuits Alcoswitch Te Connectivity 31M9754
DIP SWITCH, SPST, 0.1A, 24V, 4POS, SMD; No. of Circuits:4Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:100mA RoHS Compliant: Yes

DIP SWITCH, SPST, 0.1A, 24V, 4POS, SMD; No. of Circuits:4Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:100mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category DIP Switches DIP Switches
Product Number ADP04S04 31M9754
Product Name DIP Switches / SIP Switches Dip Switch, Spst, 0.1A, 24V, 4Pos, Smd; No. Of Circuits Alcoswitch Te Connectivity
Actuator Specifications Side Actuated Lever(s) (Piano)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2-2396234-6 - TE Connectivity
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
2 suppliers
A6SN Slide DIP Switch - A6SN-7101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 19.7 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
Rotary Encoded DIP Switches - 241268 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details