TE Connectivity Rotary Encoded DIP Switches ADP0404

Description
TE Connectivity ADP0404
Request a Quote Datasheet
Description
TE Connectivity ADP0404
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Encoded DIP Switches - 6393083 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Encoded DIP Switches
6393083
Rotary Encoded DIP Switches 6393083
TE Connectivity ADP0404

TE Connectivity ADP0404

Supplier's Site
DIP & SIP Switches - 6393083P - RS Components, Ltd.
Corby, Northants, United Kingdom
DIP & SIP Switches
6393083P
DIP & SIP Switches 6393083P
TE Connectivity ADP0404 DIP Switch

TE Connectivity ADP0404 DIP Switch

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
ADP0404
DIP Switches / SIP Switches ADP0404
DIP Switches / SIP Switches SPST 4P PIANO T/H DIP SWITCH

DIP Switches / SIP Switches SPST 4P PIANO T/H DIP SWITCH

Buy Now Datasheet
Dip Switch, 4Pos, Spst, Piano Key; No. Of Circuits Te Connectivity - 89K8412 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 4Pos, Spst, Piano Key; No. Of Circuits Te Connectivity
89K8412
Dip Switch, 4Pos, Spst, Piano Key; No. Of Circuits Te Connectivity 89K8412
DIP SWITCH, 4POS, SPST, PIANO KEY; No. of Circuits:4Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:100mA RoHS Compliant: Yes

DIP SWITCH, 4POS, SPST, PIANO KEY; No. of Circuits:4Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:100mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 6393083 6393083P ADP0404 89K8412
Product Name Rotary Encoded DIP Switches DIP & SIP Switches DIP Switches / SIP Switches Dip Switch, 4Pos, Spst, Piano Key; No. Of Circuits Te Connectivity
Actuator Specifications Side Actuated Lever(s) (Piano) Side Actuated Lever(s) (Piano) Side Actuated Lever(s) (Piano)
Number of Positions Available 4
Pole and Throw Specifications Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw 4p
Unlock Full Specs
to access all available technical data

Similar Products

Switches - DIP Switches - 1233685-A6H-2101-R100 - Win Source Electronics
Specs
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Max Current Rating 0.0250 amps
View Details
2 suppliers
Rotary Encoded DIP Switches - 337548 - RS Components, Ltd.
Specs
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw Spst
View Details
DIP Switch - 1825058-1 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
6 suppliers