The Circular Connector Plug, 17Pos, Panel (part number 35AJ1857) from TE Connectivity features a 17-pin configuration suitable for panel mounting. It operates within a temperature range of -20 °C to 130 °C and offers protection class IP 66/67 when connected. The connector supports a maximum rated current of 7 A and a rated voltage of 125 V (AC/DC), with a rated insulation voltage of 2000 V. It is designed for up to 500 mating cycles and is classified under pollution degree 3 and overvoltage category III, making it suitable for various industrial applications. The housing is made of nickel-plated zinc diecast, while the insulation insert is constructed from PBT with a UL 94/V0 rating. Seals are made from FPM material. Note that contacts and tools for crimping are not included with the product. The connector is compatible with M3 mounting screws, and special screws with a thin head diameter are recommended for assembly.
CIRCULAR CONN, PLUG, 17POS, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:17Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 35AJ1857 |
| Product Name | Circular Conn, Plug, 17Pos, Panel; Product Range Intercontec - Te Connectivity |
| Connector Type | Circular / Cylindrical Connectors |