TE Connectivity Circular Conn, Plug, 17Pos, Panel; Product Range Intercontec - Te Connectivity ADFA014NN00000101000

Description
CIRCULAR CONN, PLUG, 17POS, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:17Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Quick Release RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, PLUG, 17POS, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:17Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Quick Release RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 17Pos, Panel; Product Range Intercontec - Te Connectivity - 35AJ1853 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 17Pos, Panel; Product Range Intercontec - Te Connectivity
35AJ1853
Circular Conn, Plug, 17Pos, Panel; Product Range Intercontec - Te Connectivity 35AJ1853
CIRCULAR CONN, PLUG, 17POS, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:17Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Quick Release RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 17POS, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:17Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Quick Release RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35AJ1853
Product Name Circular Conn, Plug, 17Pos, Panel; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products