TE Connectivity DIP Switches / SIP Switches ADF08T04

Description
DIP Switches / SIP Switches SPST 8P FLUSH SLIDE T/H DIP SWITCH
Datasheet
Description
DIP Switches / SIP Switches SPST 8P FLUSH SLIDE T/H DIP SWITCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
ADF08T04
DIP Switches / SIP Switches ADF08T04
DIP Switches / SIP Switches SPST 8P FLUSH SLIDE T/H DIP SWITCH

DIP Switches / SIP Switches SPST 8P FLUSH SLIDE T/H DIP SWITCH

Buy Now Datasheet
Dip Switch, 8Pos, Spst, Slide, Th; No. Of Circuits Alcoswitch Te Connectivity - 15AC8063 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 8Pos, Spst, Slide, Th; No. Of Circuits Alcoswitch Te Connectivity
15AC8063
Dip Switch, 8Pos, Spst, Slide, Th; No. Of Circuits Alcoswitch Te Connectivity 15AC8063
DIP SWITCH, 8POS, SPST, SLIDE, TH; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:100mA; Product Range:ADF Series; RoHS Compliant: Yes

DIP SWITCH, 8POS, SPST, SLIDE, TH; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:100mA; Product Range:ADF Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category DIP Switches DIP Switches
Product Number ADF08T04 15AC8063
Product Name DIP Switches / SIP Switches Dip Switch, 8Pos, Spst, Slide, Th; No. Of Circuits Alcoswitch Te Connectivity
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Unlock Full Specs
to access all available technical data

Similar Products

A6TR Piano DIP Switch - A6TR-8104 - Aratas America LLC
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Switch Dimensions 5 x 20.22 x 6 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP Switch - 1977105-1 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
3 suppliers
Rotary Encoded DIP Switches - 3793812 - RS Components, Ltd.
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Solder
View Details