TE Connectivity No. Of Circuits Te Connectivity ADF08ST04.

Description
No. of Circuits:8Circuits; Switch Actuator Style:Flush Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:100mA; Product Range:ADF-SMT Series RoHS Compliant: Yes
Description
No. of Circuits:8Circuits; Switch Actuator Style:Flush Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:100mA; Product Range:ADF-SMT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Circuits Te Connectivity - 25AC5688 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Circuits Te Connectivity
25AC5688
No. Of Circuits Te Connectivity 25AC5688
No. of Circuits:8Circuits; Switch Actuator Style:Flush Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:100mA; Product Range:ADF-SMT Series RoHS Compliant: Yes

No. of Circuits:8Circuits; Switch Actuator Style:Flush Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:100mA; Product Range:ADF-SMT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category DIP Switches
Product Number 25AC5688
Product Name No. Of Circuits Te Connectivity
Actuator Specifications Slide Actuator(s)
Unlock Full Specs
to access all available technical data

Similar Products

A6R/A6RV Rotay DIP Switch - A6RV-162RS - Aratas America LLC
Specs
Number of Positions Available 16
Switch Dimensions 10 x 9.8 x 9.9 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
Rotary Encoded DIP Switches - 241257 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details
DIP Switch - 1825059-6 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
6 suppliers
DIP Switches - 486-3-160-947DKR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details