TE Connectivity Switch, Dip, 8 Pos, Spst, Flush Slide; No. Of Circuits Alcoswitch Te Connectivity ADF08S04

Description
SWITCH, DIP, 8 POS, SPST, FLUSH SLIDE; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:100mA; Pitch Spacing:2.54mmRoHS Compliant: Yes
Datasheet
Description
SWITCH, DIP, 8 POS, SPST, FLUSH SLIDE; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:100mA; Pitch Spacing:2.54mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Dip, 8 Pos, Spst, Flush Slide; No. Of Circuits Alcoswitch Te Connectivity - 87K3061 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 8 Pos, Spst, Flush Slide; No. Of Circuits Alcoswitch Te Connectivity
87K3061
Switch, Dip, 8 Pos, Spst, Flush Slide; No. Of Circuits Alcoswitch Te Connectivity 87K3061
SWITCH, DIP, 8 POS, SPST, FLUSH SLIDE; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:100mA; Pitch Spacing:2.54mmRoHS Compliant: Yes

SWITCH, DIP, 8 POS, SPST, FLUSH SLIDE; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:100mA; Pitch Spacing:2.54mmRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
ADF08S04
DIP Switches/SIP Switches ADF08S04
DIP Switches/SIP Switches 8 POS FLUSH ACT

DIP Switches/SIP Switches 8 POS FLUSH ACT

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches
Product Number 87K3061 ADF08S04
Product Name Switch, Dip, 8 Pos, Spst, Flush Slide; No. Of Circuits Alcoswitch Te Connectivity DIP Switches/SIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 1759624 - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details
A6T Slide DIP Switch - A6T-9101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.6 x 21.26 x 6.2 mm
Terminal Type Other Terminal Type
View Details
DIP Switches - 486-3-162-117-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
DIP Switch - 1-1825006-1 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 6
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
5 suppliers