TE Connectivity DIP Switches / SIP Switches ADF0804

Description
DIP Switches / SIP Switches SPST 8P FLUSH SLIDE T/H DIP SWITCH
Datasheet
Description
DIP Switches / SIP Switches SPST 8P FLUSH SLIDE T/H DIP SWITCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
ADF0804
DIP Switches / SIP Switches ADF0804
DIP Switches / SIP Switches SPST 8P FLUSH SLIDE T/H DIP SWITCH

DIP Switches / SIP Switches SPST 8P FLUSH SLIDE T/H DIP SWITCH

Buy Now Datasheet
Switch, Dip, 8 Position, Spst, Flush Slide; No. Of Circuits Alcoswitch Te Connectivity - 16M2400 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 8 Position, Spst, Flush Slide; No. Of Circuits Alcoswitch Te Connectivity
16M2400
Switch, Dip, 8 Position, Spst, Flush Slide; No. Of Circuits Alcoswitch Te Connectivity 16M2400
SWITCH, DIP, 8 POSITION, SPST, FLUSH SLIDE; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:100mA; Width:22.3mm RoHS Compliant: Yes

SWITCH, DIP, 8 POSITION, SPST, FLUSH SLIDE; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:100mA; Width:22.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category DIP Switches DIP Switches
Product Number ADF0804 16M2400
Product Name DIP Switches / SIP Switches Switch, Dip, 8 Position, Spst, Flush Slide; No. Of Circuits Alcoswitch Te Connectivity
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - 486-3-162-972-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
Rotary Encoded DIP Switches - 1759646 - RS Components, Ltd.
Specs
Number of Positions Available 10
Switch Dimensions 10 x 10 x 6.5mm
Terminal Type Other Terminal Type
View Details
A6K/A6KS Rotay DIP Switch - A6KSV-104RS - Aratas America LLC
Specs
Number of Positions Available 10
Switch Dimensions 6 x 7.2 x 7.43 mm
Terminal Type Other Terminal Type
View Details
4 suppliers