TE Connectivity DIP Switches / SIP Switches ADF06ST04

Description
DIP Switches / SIP Switches SPST 6P FLUSH SLIDE SMT DIP SWITCH
Datasheet
Description
DIP Switches / SIP Switches SPST 6P FLUSH SLIDE SMT DIP SWITCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
ADF06ST04
DIP Switches / SIP Switches ADF06ST04
DIP Switches / SIP Switches SPST 6P FLUSH SLIDE SMT DIP SWITCH

DIP Switches / SIP Switches SPST 6P FLUSH SLIDE SMT DIP SWITCH

Buy Now Datasheet
Dip Switch, Spst, 0.1A, 24V, 6Pos, Smd; No. Of Circuits Alcoswitch Te Connectivity - 79K3445 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, Spst, 0.1A, 24V, 6Pos, Smd; No. Of Circuits Alcoswitch Te Connectivity
79K3445
Dip Switch, Spst, 0.1A, 24V, 6Pos, Smd; No. Of Circuits Alcoswitch Te Connectivity 79K3445
DIP SWITCH, SPST, 0.1A, 24V, 6POS, SMD; No. of Circuits:6Circuits; Switch Actuator Style:Flush Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:100mA RoHS Compliant: Yes

DIP SWITCH, SPST, 0.1A, 24V, 6POS, SMD; No. of Circuits:6Circuits; Switch Actuator Style:Flush Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:100mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category DIP Switches DIP Switches
Product Number ADF06ST04 79K3445
Product Name DIP Switches / SIP Switches Dip Switch, Spst, 0.1A, 24V, 6Pos, Smd; No. Of Circuits Alcoswitch Te Connectivity
Actuator Specifications Slide Actuator(s)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - SW907-ND - DigiKey
Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
2 suppliers
Rotary Encoded DIP Switches - 1759646 - RS Components, Ltd.
Specs
Number of Positions Available 10
Switch Dimensions 10 x 10 x 6.5mm
Terminal Type Other Terminal Type
View Details
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details