TE Connectivity Dip Switch, Spst, 0.1A, 24Vdc, Th; No. Of Circuits Alcoswitch Te Connectivity ADF0604HL

Description
DIP SWITCH, SPST, 0.1A, 24VDC, TH; No. of Circuits:6Circuits; Switch Actuator Style:-; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:100mA; Product Range:ADF Series; RoHS Compliant: Yes
Datasheet
Description
DIP SWITCH, SPST, 0.1A, 24VDC, TH; No. of Circuits:6Circuits; Switch Actuator Style:-; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:100mA; Product Range:ADF Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dip Switch, Spst, 0.1A, 24Vdc, Th; No. Of Circuits Alcoswitch Te Connectivity - 15AC8062 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, Spst, 0.1A, 24Vdc, Th; No. Of Circuits Alcoswitch Te Connectivity
15AC8062
Dip Switch, Spst, 0.1A, 24Vdc, Th; No. Of Circuits Alcoswitch Te Connectivity 15AC8062
DIP SWITCH, SPST, 0.1A, 24VDC, TH; No. of Circuits:6Circuits; Switch Actuator Style:-; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:100mA; Product Range:ADF Series; RoHS Compliant: Yes

DIP SWITCH, SPST, 0.1A, 24VDC, TH; No. of Circuits:6Circuits; Switch Actuator Style:-; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:100mA; Product Range:ADF Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DIP Switches
Product Number 15AC8062
Product Name Dip Switch, Spst, 0.1A, 24Vdc, Th; No. Of Circuits Alcoswitch Te Connectivity
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Unlock Full Specs
to access all available technical data

Similar Products

A6T Slide DIP Switch - A6T-2104 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.6 x 6.02 x 6.2 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP Switch - 2-435668-9 - TE Connectivity
Specs
Actuator Specifications Rocker Actuator(s)
Number of Positions Available 9
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
2 suppliers