TE Connectivity DIP Switches/SIP Switches ADF0504

Description
DIP Switches/SIP Switches SWITCH DIP SPST FLUSH ACT 5POS
Datasheet
Description
DIP Switches/SIP Switches SWITCH DIP SPST FLUSH ACT 5POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
ADF0504
DIP Switches/SIP Switches ADF0504
DIP Switches/SIP Switches SWITCH DIP SPST FLUSH ACT 5POS

DIP Switches/SIP Switches SWITCH DIP SPST FLUSH ACT 5POS

Buy Now Datasheet
Switch, Dip, 5 Position, Spst, Flush Slide; No. Of Circuits Te Connectivity - 16M2398 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 5 Position, Spst, Flush Slide; No. Of Circuits Te Connectivity
16M2398
Switch, Dip, 5 Position, Spst, Flush Slide; No. Of Circuits Te Connectivity 16M2398
SWITCH, DIP, 5 POSITION, SPST, FLUSH SLIDE; No. of Circuits:5Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:100mA RoHS Compliant: Yes

SWITCH, DIP, 5 POSITION, SPST, FLUSH SLIDE; No. of Circuits:5Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:100mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category DIP Switches DIP Switches
Product Number ADF0504 16M2398
Product Name DIP Switches/SIP Switches Switch, Dip, 5 Position, Spst, Flush Slide; No. Of Circuits Te Connectivity
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Unlock Full Specs
to access all available technical data

Similar Products

A6SN Slide DIP Switch - A6SN-3101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 9.6 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP Switch - 1-5161390-9 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 19
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details