TE Connectivity DIP Switches / SIP Switches ADF04ST04

Description
DIP Switches / SIP Switches SPST 4P FLUSH SLIDE SMT DIP SWITCH
Datasheet
Description
DIP Switches / SIP Switches SPST 4P FLUSH SLIDE SMT DIP SWITCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
ADF04ST04
DIP Switches / SIP Switches ADF04ST04
DIP Switches / SIP Switches SPST 4P FLUSH SLIDE SMT DIP SWITCH

DIP Switches / SIP Switches SPST 4P FLUSH SLIDE SMT DIP SWITCH

Buy Now Datasheet
Dip Switch, Spst, 0.1A, 24V, 4Pos, Smd; No. Of Circuits Alcoswitch Te Connectivity - 32M6574 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, Spst, 0.1A, 24V, 4Pos, Smd; No. Of Circuits Alcoswitch Te Connectivity
32M6574
Dip Switch, Spst, 0.1A, 24V, 4Pos, Smd; No. Of Circuits Alcoswitch Te Connectivity 32M6574
DIP SWITCH, SPST, 0.1A, 24V, 4POS, SMD; No. of Circuits:4Circuits; Switch Actuator Style:Flush Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:100mA RoHS Compliant: Yes

DIP SWITCH, SPST, 0.1A, 24V, 4POS, SMD; No. of Circuits:4Circuits; Switch Actuator Style:Flush Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:100mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category DIP Switches DIP Switches
Product Number ADF04ST04 32M6574
Product Name DIP Switches / SIP Switches Dip Switch, Spst, 0.1A, 24V, 4Pos, Smd; No. Of Circuits Alcoswitch Te Connectivity
Actuator Specifications Slide Actuator(s)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-1437507-0 - TE Connectivity
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Rotary Encoded DIP Switches - 337548 - RS Components, Ltd.
Specs
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw Spst
View Details
A6D/A6DR Slide/Piano DIP Switch - A6D-3103 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.4 x 9.7 x 6.6 mm
Terminal Type Other Terminal Type
View Details
4 suppliers