TE Connectivity No. Of Circuits Alcoswitch Te Connectivity ADF02STTR04.

Description
No. of Circuits:2Circuits; Switch Actuator Style:Flush Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:100mA; Product Range:ADF-SMT Series RoHS Compliant: Yes
Description
No. of Circuits:2Circuits; Switch Actuator Style:Flush Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:100mA; Product Range:ADF-SMT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Circuits Alcoswitch Te Connectivity - 23AC1600 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Circuits Alcoswitch Te Connectivity
23AC1600
No. Of Circuits Alcoswitch Te Connectivity 23AC1600
No. of Circuits:2Circuits; Switch Actuator Style:Flush Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:100mA; Product Range:ADF-SMT Series RoHS Compliant: Yes

No. of Circuits:2Circuits; Switch Actuator Style:Flush Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:100mA; Product Range:ADF-SMT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category DIP Switches
Product Number 23AC1600
Product Name No. Of Circuits Alcoswitch Te Connectivity
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - 486-3-163-005-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
DIP & SIP Switches - 334959A - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details
DIP Switches - SW903-ND - DigiKey
Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
3 suppliers