TE Connectivity DIP Switches / SIP Switches ADE1004

Description
DIP Switches / SIP Switches SPST 10POS EXT SLIDE T/H DIP SWITCH
Datasheet
Description
DIP Switches / SIP Switches SPST 10POS EXT SLIDE T/H DIP SWITCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
ADE1004
DIP Switches / SIP Switches ADE1004
DIP Switches / SIP Switches SPST 10POS EXT SLIDE T/H DIP SWITCH

DIP Switches / SIP Switches SPST 10POS EXT SLIDE T/H DIP SWITCH

Buy Now Datasheet
Switch, Dip, 10 Position, Spst, Raised Slide; No. Of Circuits Alcoswitch Te Connectivity - 85K8966 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 10 Position, Spst, Raised Slide; No. Of Circuits Alcoswitch Te Connectivity
85K8966
Switch, Dip, 10 Position, Spst, Raised Slide; No. Of Circuits Alcoswitch Te Connectivity 85K8966
SWITCH, DIP, 10 POSITION, SPST, RAISED SLIDE; No. of Circuits:10Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:100mA RoHS Compliant: Yes

SWITCH, DIP, 10 POSITION, SPST, RAISED SLIDE; No. of Circuits:10Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:100mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category DIP Switches DIP Switches
Product Number ADE1004 85K8966
Product Name DIP Switches / SIP Switches Switch, Dip, 10 Position, Spst, Raised Slide; No. Of Circuits Alcoswitch Te Connectivity
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Unlock Full Specs
to access all available technical data

Similar Products

A6SN Slide DIP Switch - A6SN-3101-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 9.6 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP Switches - 486-3-162-109-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details