TE Connectivity DIP Switches / SIP Switches ADE0604

Description
DIP Switches / SIP Switches SPST 6POS EXT SLIDE T/H DIP SWITCH
Datasheet
Description
DIP Switches / SIP Switches SPST 6POS EXT SLIDE T/H DIP SWITCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
ADE0604
DIP Switches / SIP Switches ADE0604
DIP Switches / SIP Switches SPST 6POS EXT SLIDE T/H DIP SWITCH

DIP Switches / SIP Switches SPST 6POS EXT SLIDE T/H DIP SWITCH

Buy Now Datasheet
Switch, Dip, 6 Pos, Spst, Raised Slide; No. Of Circuits Alcoswitch Te Connectivity - 16M2396 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 6 Pos, Spst, Raised Slide; No. Of Circuits Alcoswitch Te Connectivity
16M2396
Switch, Dip, 6 Pos, Spst, Raised Slide; No. Of Circuits Alcoswitch Te Connectivity 16M2396
SWITCH, DIP, 6 POS, SPST, RAISED SLIDE; No. of Circuits:6Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:100mA RoHS Compliant: Yes

SWITCH, DIP, 6 POS, SPST, RAISED SLIDE; No. of Circuits:6Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:100mA RoHS Compliant: Yes

Supplier's Site Datasheet
Dip Switch, Ad Series, Spst, Dip Unsealed, Through Hole, 100 Ma, 24 Vdc Rohs Compliant Te Connectivity - 89K8405 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, Ad Series, Spst, Dip Unsealed, Through Hole, 100 Ma, 24 Vdc Rohs Compliant Te Connectivity
89K8405
Dip Switch, Ad Series, Spst, Dip Unsealed, Through Hole, 100 Ma, 24 Vdc Rohs Compliant Te Connectivity 89K8405
DIP Switch, AD Series, SPST, DIP Unsealed, Through Hole, 100 mA, 24 VDC RoHS Compliant: Yes

DIP Switch, AD Series, SPST, DIP Unsealed, Through Hole, 100 mA, 24 VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category DIP Switches DIP Switches DIP Switches
Product Number ADE0604 16M2396 89K8405
Product Name DIP Switches / SIP Switches Switch, Dip, 6 Pos, Spst, Raised Slide; No. Of Circuits Alcoswitch Te Connectivity Dip Switch, Ad Series, Spst, Dip Unsealed, Through Hole, 100 Ma, 24 Vdc Rohs Compliant Te Connectivity
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 321076 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Double Pole, Single Throw (DPST); Other Type (Special Application)
View Details
A6TN Slide DIP Switch - A6TN-4101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 5.8 x 12.1 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP Switches - 486-3-160-955CT-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
DIP Switch - 2319847-2 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
2 suppliers