TE Connectivity DIP Switches/SIP Switches ADE0504

Description
DIP Switches/SIP Switches SPST 5POS EXT SLIDE T/H DIP SWITCH
Datasheet
Description
DIP Switches/SIP Switches SPST 5POS EXT SLIDE T/H DIP SWITCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
ADE0504
DIP Switches/SIP Switches ADE0504
DIP Switches/SIP Switches SPST 5POS EXT SLIDE T/H DIP SWITCH

DIP Switches/SIP Switches SPST 5POS EXT SLIDE T/H DIP SWITCH

Buy Now Datasheet
Dip Switch, 5Pos, Spst, Slide, Smd; No. Of Circuits Alcoswitch Te Connectivity - 15AC8057 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 5Pos, Spst, Slide, Smd; No. Of Circuits Alcoswitch Te Connectivity
15AC8057
Dip Switch, 5Pos, Spst, Slide, Smd; No. Of Circuits Alcoswitch Te Connectivity 15AC8057
DIP SWITCH, 5POS, SPST, SLIDE, SMD; No. of Circuits:5Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:100mA; Product Range:ADE Series;RoHS Compliant: Yes

DIP SWITCH, 5POS, SPST, SLIDE, SMD; No. of Circuits:5Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:100mA; Product Range:ADE Series;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category DIP Switches DIP Switches
Product Number ADE0504 15AC8057
Product Name DIP Switches/SIP Switches Dip Switch, 5Pos, Spst, Slide, Smd; No. Of Circuits Alcoswitch Te Connectivity
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Unlock Full Specs
to access all available technical data

Similar Products

A6H Slide DIP Switch - A6H-8102-PM - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 1.45 x 11.39 x 4.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP Switch - 1-1825008-4 - TE Connectivity
Specs
Max AC Voltage Rating 20 volts
Max DC Voltage Rating 20 volts
View Details
3 suppliers