TE Connectivity Rotary Encoded DIP Switches ADE0404

Description
TE Connectivity ADE0404
Request a Quote Datasheet
Description
TE Connectivity ADE0404
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Encoded DIP Switches - 6394727 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Encoded DIP Switches
6394727
Rotary Encoded DIP Switches 6394727
TE Connectivity ADE0404

TE Connectivity ADE0404

Supplier's Site
DIP & SIP Switches - 6394727P - RS Components, Ltd.
Corby, Northants, United Kingdom
DIP & SIP Switches
6394727P
DIP & SIP Switches 6394727P
TE Connectivity ADE0404 DIP Switch

TE Connectivity ADE0404 DIP Switch

Supplier's Site
DIP & SIP Switches - 1614079 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIP & SIP Switches
1614079
DIP & SIP Switches 1614079
TE Connectivity ADE0404 DIP Switch

TE Connectivity ADE0404 DIP Switch

Supplier's Site
Switch, Dip, 4 Position, Spst, Raised Slide; No. Of Circuits Alcoswitch Te Connectivity - 68K9398 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 4 Position, Spst, Raised Slide; No. Of Circuits Alcoswitch Te Connectivity
68K9398
Switch, Dip, 4 Position, Spst, Raised Slide; No. Of Circuits Alcoswitch Te Connectivity 68K9398
SWITCH, DIP, 4 POSITION, SPST, RAISED SLIDE; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:100mA; Width:12.2mm RoHS Compliant: Yes

SWITCH, DIP, 4 POSITION, SPST, RAISED SLIDE; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:100mA; Width:12.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Dip Switch, Ad Series, Spst, Dip Unsealed, Through Hole, 100 Ma, 24 Vdc Rohs Compliant Te Connectivity - 89K8404 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, Ad Series, Spst, Dip Unsealed, Through Hole, 100 Ma, 24 Vdc Rohs Compliant Te Connectivity
89K8404
Dip Switch, Ad Series, Spst, Dip Unsealed, Through Hole, 100 Ma, 24 Vdc Rohs Compliant Te Connectivity 89K8404
DIP Switch, AD Series, SPST, DIP Unsealed, Through Hole, 100 mA, 24 VDC RoHS Compliant: Yes

DIP Switch, AD Series, SPST, DIP Unsealed, Through Hole, 100 mA, 24 VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
ADE0404
DIP Switches / SIP Switches ADE0404
DIP Switches / SIP Switches SPST 4POS EXT SLIDE T/H DIP SWITCH

DIP Switches / SIP Switches SPST 4POS EXT SLIDE T/H DIP SWITCH

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 6394727 6394727P 68K9398 89K8404 ADE0404
Product Name Rotary Encoded DIP Switches DIP & SIP Switches Switch, Dip, 4 Position, Spst, Raised Slide; No. Of Circuits Alcoswitch Te Connectivity Dip Switch, Ad Series, Spst, Dip Unsealed, Through Hole, 100 Ma, 24 Vdc Rohs Compliant Te Connectivity DIP Switches / SIP Switches
Actuator Specifications Slide Actuator(s) Slide Actuator(s) Slide Actuator(s)
Number of Positions Available 4
Pole and Throw Specifications Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw 4p
Unlock Full Specs
to access all available technical data

Similar Products

DIP & SIP Switches - 1759595P - RS Components, Ltd.
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
View Details
A6S-H Slide DIP Switch - A6S-0102-PH - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.7 x 26.34 x 6.2 mm
Terminal Type Other Terminal Type
View Details
3 suppliers
DIP Switch - 1-5435802-9 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 9
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
5 suppliers