TE Connectivity No. Of Circuits Alcoswitch Te Connectivity ADE0204.

Description
No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:100mA; Product Range:AD Series; Contact Current Max:100mA RoHS Compliant: Yes
Datasheet
Description
No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:100mA; Product Range:AD Series; Contact Current Max:100mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. Of Circuits Alcoswitch Te Connectivity - 15AC9810 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Circuits Alcoswitch Te Connectivity
15AC9810
No. Of Circuits Alcoswitch Te Connectivity 15AC9810
No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:100mA; Product Range:AD Series; Contact Current Max:100mA RoHS Compliant: Yes

No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:100mA; Product Range:AD Series; Contact Current Max:100mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DIP Switches
Product Number 15AC9810
Product Name No. Of Circuits Alcoswitch Te Connectivity
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Unlock Full Specs
to access all available technical data

Similar Products

A6SN Slide DIP Switch - A6SN-1104 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 4.48 x 7.5 mm
Terminal Type Other Terminal Type
View Details
6 suppliers
Rotary Encoded DIP Switches - 321076 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Double Pole, Single Throw (DPST); Other Type (Special Application)
View Details
DIP Switch - 1-1825033-1 - TE Connectivity
Specs
Max AC Voltage Rating 20 volts
Max DC Voltage Rating 20 volts
View Details
3 suppliers