TE Connectivity Wire, 100M, 0.5Mm, Red, Pvf2; Jacket Material Te Connectivity ACW0219-0.50-2

Description
WIRE, 100M, 0.5MM, RED, PVF2; Jacket Material:PVF2; Jacket Colour:Red; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328.084ft ; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 0.19mm; Voltage RoHS Compliant: Yes
Datasheet
Description
WIRE, 100M, 0.5MM, RED, PVF2; Jacket Material:PVF2; Jacket Colour:Red; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328.084ft ; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 0.19mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire, 100M, 0.5Mm, Red, Pvf2; Jacket Material Te Connectivity - 50AC4806 - Newark, An Avnet Company
Chicago, IL, United States
Wire, 100M, 0.5Mm, Red, Pvf2; Jacket Material Te Connectivity
50AC4806
Wire, 100M, 0.5Mm, Red, Pvf2; Jacket Material Te Connectivity 50AC4806
WIRE, 100M, 0.5MM, RED, PVF2; Jacket Material:PVF2; Jacket Colour:Red; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328.084ft ; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 0.19mm; Voltage RoHS Compliant: Yes

WIRE, 100M, 0.5MM, RED, PVF2; Jacket Material:PVF2; Jacket Colour:Red; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328.084ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 0.19mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC4806
Product Name Wire, 100M, 0.5Mm, Red, Pvf2; Jacket Material Te Connectivity
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details