TE Connectivity Wire, 100M, 0.5Mm, Black, Pvf2; Jacket Material Te Connectivity ACW0219-0.50-0

Description
WIRE, 100M, 0.5MM, BLACK, PVF2; Jacket Material:PVF2; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328.084ft ; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 0.19mm; Voltage RoHS Compliant: Yes
Datasheet
Description
WIRE, 100M, 0.5MM, BLACK, PVF2; Jacket Material:PVF2; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328.084ft ; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 0.19mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire, 100M, 0.5Mm, Black, Pvf2; Jacket Material Te Connectivity - 50AC4805 - Newark, An Avnet Company
Chicago, IL, United States
Wire, 100M, 0.5Mm, Black, Pvf2; Jacket Material Te Connectivity
50AC4805
Wire, 100M, 0.5Mm, Black, Pvf2; Jacket Material Te Connectivity 50AC4805
WIRE, 100M, 0.5MM, BLACK, PVF2; Jacket Material:PVF2; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328.084ft ; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 0.19mm; Voltage RoHS Compliant: Yes

WIRE, 100M, 0.5MM, BLACK, PVF2; Jacket Material:PVF2; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328.084ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 0.19mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC4805
Product Name Wire, 100M, 0.5Mm, Black, Pvf2; Jacket Material Te Connectivity
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

For Truck CDP sets OBD cables - QLC16082 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details