TE Connectivity
Act 19C 19#12 Pin Plug Deutsch - Te Connectivity
ACT26MJ19PA-LC
Description
ACT 19C 19#12 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ACT 19C 19#12 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Act 19C 19#12 Pin Plug Deutsch - Te Connectivity
08AC6740
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch ACT26MJ19PA-LC |
08AC6740 |
|
Product Name
|
|
Act 19C 19#12 Pin Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Male / Plug
View Details
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
12 to 16 AWG
View Details
3 suppliers