TE Connectivity
Act 21C 21#16 Pin Plug Deutsch - Te Connectivity
ACT26MH21HB-LC
Description
ACT 21C 21#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ACT 21C 21#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Act 21C 21#16 Pin Plug Deutsch - Te Connectivity
53AC3828
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch ACT26MH21HB-LC |
53AC3828 |
|
Product Name
|
|
Act 21C 21#16 Pin Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Connector Type
Circular / Cylindrical Connectors
Mounting
Panel Mount
Current Rating
17.0 amps
View Details